The RSWT 5-RKT 5-647 is a double-ended cordset connector designed for sensor and actuator applications, adhering to the M12 standard. It features an angled male connector on one end and a straight female connector on the other, both with 5-pole configurations. The product is rated for a maximum voltage of 60 V and a current of 4 A, making it suitable for various industrial applications. The connector is constructed with unshielded materials and has a contact resistance of less than or equal to 10 mOhm, ensuring efficient electrical performance. It is designed to operate within a temperature range of -40 °C to +90 °C and has an IP65 and IP67 rating for protection against dust and water ingress. The cable is made of grey PVC with a 22 AWG conductor size, featuring five wires and a diameter of 5.38 mm. It is resistant to mechanical stresses, abrasion, and various chemicals, including oils and acids. The product complies with RoHS standards and has UL and VDE approvals, ensuring it meets safety and environmental regulations. This connector is suitable for applications requiring reliable connections in harsh environments, making it a viable option for engineers considering sensor and actuator connectivity solutions.
Sensor / Actuator Connectors: Cordset, double ended, M12 Standard, Angled Male, 5-pole to a, M12 Standard, Straight Female, 5-pole, 60 V | 4 A; with Grey PVC 22 AWG cable
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RSWT 5-RKT 5-647 |
| Product Name | Sensor / Actuator Connectors: Cordset, double ended, M12 Standard, Angled Male, 5-pole to a, M12 Standard, Straight Female, 5-pole; with Grey PVC 22 AWG cable |
| Gender | Male / Plug; Female / Jack |