The RSWT 5-RKMWV 5-671 is a Sensor/Actuator Double-Ended Cordset featuring a male angled A-coded translucent 5-pin M12 Standard connector on one end and a female angled B-coded translucent 5-pin M8 Standard connector on the other. It is rated for an operating voltage of 50 V AC and 60 V DC, with a maximum current of 4 A. The cordset is constructed with a black PVC cable that contains five wires, each with a cross-sectional area of 0.34 mm². This cordset is designed for a wide operating temperature range from -40 °C to +90 °C, making it suitable for various industrial applications. It has an IP65 and IP67 protection rating, ensuring resistance to dust and water when properly mounted and locked. The connectors are unshielded and designed for a maximum of 100 mating cycles, with a contact resistance of less than or equal to 10 mOhm and insulation resistance greater than 10^9 Ohm. The product is compliant with RoHS and features good chemical and oil resistance, making it a reliable choice for environments where exposure to such substances may occur. The cordset is available in multiple lengths, ranging from 0.3 m to 15 m, allowing for flexibility in installation.
Sensor/Actuator Double-Ended Cordset: Male angled A-coded translucent 5-pin M12 Standard connector to female angled B-coded translucent 5-pin M8 Standard connector, 50 V AC / 60 V DC, 4 A; PVC black cable, 5-wires, 0.34 mm²
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RSWT 5-RKMWV 5-671 |
| Product Name | Sensor/Actuator Double-Ended Cordset |
| Cable Shielding | No Shielding; Unshielded |