Belden Inc. M12 Power Single-Ended Cordset: Male, angled, 4-pin, T-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm² RSWT 4T-1026

Description
M12 Power Single-Ended Cordset: Male, angled, 4-pin, T-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, 2.5 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Male, angled, 4-pin, T-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, 2.5 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Male, angled, 4-pin, T-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm² - RSWT 4T-1026 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Male, angled, 4-pin, T-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm²
RSWT 4T-1026
M12 Power Single-Ended Cordset: Male, angled, 4-pin, T-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm² RSWT 4T-1026
M12 Power Single-Ended Cordset: Male, angled, 4-pin, T-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, 2.5 mm²

M12 Power Single-Ended Cordset: Male, angled, 4-pin, T-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, 2.5 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSWT 4T-1026
Product Name M12 Power Single-Ended Cordset: Male, angled, 4-pin, T-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm²
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Cable Only, RG62B/U - 6252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details