Belden Inc. M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm² RSWT 4L-993

Description
M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm² - RSWT 4L-993 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm²
RSWT 4L-993
M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm² RSWT 4L-993
M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm²

M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSWT 4L-993
Product Name M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm²
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details