Belden Inc. 7/8" Power Double-Ended Cordset: Male angled to female RSWRK 601A-896

Description
RSWRK 601A-896 - 7/8" Power Double-Ended Cordset: Male angled to female straight, 6-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG
Datasheet
Description
RSWRK 601A-896 - 7/8" Power Double-Ended Cordset: Male angled to female straight, 6-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Double-Ended Cordset: Male angled to female
RSWRK 601A-896
7/8" Power Double-Ended Cordset: Male angled to female RSWRK 601A-896
RSWRK 601A-896 - 7/8" Power Double-Ended Cordset: Male angled to female straight, 6-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG

RSWRK 601A-896 - 7/8" Power Double-Ended Cordset: Male angled to female straight, 6-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSWRK 601A-896
Product Name 7/8" Power Double-Ended Cordset: Male angled to female
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details