Belden Inc. 7/8" Power Single-Ended Cordset: Male, angled, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm² RSW 20-03

Description
7/8" Power Single-Ended Cordset: Male, angled, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²
Datasheet
Description
7/8" Power Single-Ended Cordset: Male, angled, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Single-Ended Cordset: Male, angled, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²
RSW 20-03
7/8" Power Single-Ended Cordset: Male, angled, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm² RSW 20-03
7/8" Power Single-Ended Cordset: Male, angled, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²

7/8" Power Single-Ended Cordset: Male, angled, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSW 20-03
Product Name 7/8" Power Single-Ended Cordset: Male, angled, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapter Cables - 461-1203-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
Connector Type BNC
Standards / Certifications RoHS
View Details
2 suppliers
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details