Belden Inc. M12 Power Single-Ended Cordset: Male, RSTS 4T-722 SW

Description
M12 Power Single-Ended Cordset: Male, straight, 4-pin, T-coded, shielded, black body, 50 V AC/60 V DC, 16 A; PUR black cable, 1.50 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Male, straight, 4-pin, T-coded, shielded, black body, 50 V AC/60 V DC, 16 A; PUR black cable, 1.50 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Male, - RSTS 4T-722 SW - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Male,
RSTS 4T-722 SW
M12 Power Single-Ended Cordset: Male, RSTS 4T-722 SW
M12 Power Single-Ended Cordset: Male, straight, 4-pin, T-coded, shielded, black body, 50 V AC/60 V DC, 16 A; PUR black cable, 1.50 mm²

M12 Power Single-Ended Cordset: Male, straight, 4-pin, T-coded, shielded, black body, 50 V AC/60 V DC, 16 A; PUR black cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSTS 4T-722 SW
Product Name M12 Power Single-Ended Cordset: Male,
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details