Belden Inc. 1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Male, RST 4U-07

Description
1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Male, straight, 4-pin, U-coded, yellow body, 230 V AC/DC, 4 A; PVC orange cable, 4-wires, 0.25 mm²
Datasheet
Description
1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Male, straight, 4-pin, U-coded, yellow body, 230 V AC/DC, 4 A; PVC orange cable, 4-wires, 0.25 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
St. Louis, MO, United States
1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Male,
RST 4U-07
1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Male, RST 4U-07
1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Male, straight, 4-pin, U-coded, yellow body, 230 V AC/DC, 4 A; PVC orange cable, 4-wires, 0.25 mm²

1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Male, straight, 4-pin, U-coded, yellow body, 230 V AC/DC, 4 A; PVC orange cable, 4-wires, 0.25 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RST 4U-07
Product Name 1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Male,
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details
Stacking Double Banana Plug Test Cable RG174/U to Alligator and Miniature Alligator - 4059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-2,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details