The RST 4-RKT 4-773 is a double-ended cordset connector designed to meet M12 Standard specifications. It features a straight male 4-pole connector on one end and a straight female 4-pole connector on the other. The product is rated for a voltage of 250 V and a current of 4 A, making it suitable for various sensor and actuator applications. The cordset is constructed with a yellow TPE-C 22 AWG cable, which provides excellent flexibility and resistance to mechanical stress, chemicals, and environmental factors. It has an operating temperature range of -40 °C to +90 °C and is rated IP65 and IP67 for protection against dust and water ingress. The connectors are designed for up to 100 mating cycles and have a low contact resistance of ,â§ 10 mOhm. This product complies with IEC 61076-2-101 standards and is RoHS compliant, ensuring it meets environmental regulations. The cable jacket is also rated for high impact strength and tear resistance, making it suitable for demanding applications.
Sensor / Actuator Connectors: Cordset, double ended, M12 Standard, Straight Male, 4-pole to a, M12 Standard, Straight Female, 4-pole, 250 V | 4 A; with Yellow TPE-C 22 AWG cable
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RST 4-RKT 4-773 |
| Product Name | Sensor / Actuator Connectors: Cordset, double ended, M12 Standard, Straight Male, 4-pole to a, M12 Standard, Straight Female, 4-pole; with Yellow TPE-C 22 AWG cable |
| Gender | Male / Plug; Female / Jack |