Belden Inc. 7/8" Power Double-Ended Cordset: Male RSRK 40-839

Description
RSRK 40-839 - 7/8" Power Double-Ended Cordset: Male straight to female straight, 4-pin, yellow body, 600 V (UL), 10 A (UL); TPE yellow cable, 16 AWG
Datasheet
Description
RSRK 40-839 - 7/8" Power Double-Ended Cordset: Male straight to female straight, 4-pin, yellow body, 600 V (UL), 10 A (UL); TPE yellow cable, 16 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Double-Ended Cordset: Male
RSRK 40-839
7/8" Power Double-Ended Cordset: Male RSRK 40-839
RSRK 40-839 - 7/8" Power Double-Ended Cordset: Male straight to female straight, 4-pin, yellow body, 600 V (UL), 10 A (UL); TPE yellow cable, 16 AWG

RSRK 40-839 - 7/8" Power Double-Ended Cordset: Male straight to female straight, 4-pin, yellow body, 600 V (UL), 10 A (UL); TPE yellow cable, 16 AWG

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSRK 40-839
Product Name 7/8" Power Double-Ended Cordset: Male
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NG500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled COAX-BNC Cables // Low Noise Coaxial Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details