Belden Inc. M12 Power Receptacle Connector: Male, front mount (positionable), 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A RSP6S 5L-033

Description
M12 Power Receptacle Connector: Male, front mount (positionable), 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A
Datasheet
Description
M12 Power Receptacle Connector: Male, front mount (positionable), 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Receptacle Connector: Male, front mount (positionable), 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A - RSP6S 5L-033 - Belden Inc.
St. Louis, MO, United States
M12 Power Receptacle Connector: Male, front mount (positionable), 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A
RSP6S 5L-033
M12 Power Receptacle Connector: Male, front mount (positionable), 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A RSP6S 5L-033
M12 Power Receptacle Connector: Male, front mount (positionable), 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A

M12 Power Receptacle Connector: Male, front mount (positionable), 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number RSP6S 5L-033
Product Name M12 Power Receptacle Connector: Male, front mount (positionable), 5-pin(4+FE), L-coded, shielded, silver housing, 50 V AC / 60 V DC, 16 A
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
MHF2 Female R/A Connector - ET-MHF2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details