Belden Inc. M8 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M8 Screw - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 1.5 A RSMF 8

Description
M8 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M8 Screw - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 1.5 A
Datasheet
Description
M8 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M8 Screw - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 1.5 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M8 Screw - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 1.5 A - RSMF 8 - Belden Inc.
St. Louis, MO, United States
M8 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M8 Screw - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 1.5 A
RSMF 8
M8 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M8 Screw - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 1.5 A RSMF 8
M8 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M8 Screw - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 1.5 A

M8 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M8 Screw - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 1.5 A

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number RSMF 8
Product Name M8 Standard Sensor/Actuator Receptacle Connector: Male, front mount, M8 Screw - mating side, stranded wires - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 1.5 A
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
XC4 DIN Medium/High-Current Connectors - XC4H-3213 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Wrapping
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29400-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details