The RSFP 4-3/4NPT-803 is a mini power receptacle connector designed for front mounting applications. It features a male connector with four pins (three power pins plus a protective earth pin) and is constructed with a silver housing. The connector is rated for a maximum voltage of 600 V and a current of 40 A, making it suitable for high-power applications. It accommodates 10 AWG conductors and is unshielded. This connector is capable of operating in ambient temperatures ranging from -40°C to +90°C and has a protection degree of IP65 and IP67 when properly mounted and locked with compatible connectors. The contact base is made of copper alloy with gold plating, while the housing is made of brass with nickel plating. The product is RoHS compliant and has relevant UL and CSA approvals, ensuring it meets safety and environmental standards.
Mini Power Receptacle Connector: 1 3/8", male, front mount, 4-pin(3+PE), silver housing, 600 V, 40 A, 10 AWG
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RSFP 4-3/4NPT-803 |
| Product Name | Mini Power Receptacle Connector: 1 3/8", male, front mount, 4-pin(3+PE), silver housing, 600 V, 40 A, 10 AWG |
| Gender | Male / Plug; Female / Jack |