Hirschmann™, A BELDEN BRAND Switch, N/w, 8 Port, 100Mbps, Din Rail; No. Of Ports Hirschmann RSB20-0800M2M2SAAB

Description
SWITCH, N/W, 8 PORT, 100MBPS, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes
Datasheet
Description
SWITCH, N/W, 8 PORT, 100MBPS, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, N/w, 8 Port, 100Mbps, Din Rail; No. Of Ports Hirschmann - 06X2782 - Newark, An Avnet Company
Chicago, IL, United States
Switch, N/w, 8 Port, 100Mbps, Din Rail; No. Of Ports Hirschmann
06X2782
Switch, N/w, 8 Port, 100Mbps, Din Rail; No. Of Ports Hirschmann 06X2782
SWITCH, N/W, 8 PORT, 100MBPS, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes

SWITCH, N/W, 8 PORT, 100MBPS, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 06X2782
Product Name Switch, N/w, 8 Port, 100Mbps, Din Rail; No. Of Ports Hirschmann
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-SR30508420-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details
48-Port Managed Switch - LN-2348GMP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details