Belden Inc. 1" Power Single-Ended Cordset: Male, 8-pin, 600 V, 7 A; TPE yellow cable, 16 AWG RS 801M-898

Description
1" Power Single-Ended Cordset: Male, straight, 8-pin, yellow body, 600 V, 7 A; TPE yellow cable, 16 AWG, TC-ER Rated, US Color Code
Datasheet
Description
1" Power Single-Ended Cordset: Male, straight, 8-pin, yellow body, 600 V, 7 A; TPE yellow cable, 16 AWG, TC-ER Rated, US Color Code
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
St. Louis, MO, United States
1" Power Single-Ended Cordset: Male, 8-pin, 600 V, 7 A; TPE yellow cable, 16 AWG
RS 801M-898
1" Power Single-Ended Cordset: Male, 8-pin, 600 V, 7 A; TPE yellow cable, 16 AWG RS 801M-898
1" Power Single-Ended Cordset: Male, straight, 8-pin, yellow body, 600 V, 7 A; TPE yellow cable, 16 AWG, TC-ER Rated, US Color Code

1" Power Single-Ended Cordset: Male, straight, 8-pin, yellow body, 600 V, 7 A; TPE yellow cable, 16 AWG, TC-ER Rated, US Color Code

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RS 801M-898
Product Name 1" Power Single-Ended Cordset: Male, 8-pin, 600 V, 7 A; TPE yellow cable, 16 AWG
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details