Belden Inc. M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm² RKWT 4L-1026

Description
M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, 2.5 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, 2.5 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm² - RKWT 4L-1026 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm²
RKWT 4L-1026
M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm² RKWT 4L-1026
M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, 2.5 mm²

M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, 2.5 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RKWT 4L-1026
Product Name M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm²
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0805 - 101207742 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details