The RKWT 4-29 is an M12 Standard Sensor/Actuator Single-Ended Cordset featuring a female, angled connector with 4 pins and A-coding. It is designed to operate at a voltage of 230 V AC/DC and has a rated current of 4 A. The cordset is constructed with a translucent body and an orange PVC cable that contains four wires with a cross-sectional area of 0.34 mm². This product is suitable for various applications due to its robust specifications, including an ambient temperature range of -25 °C to +70 °C for operation and -40 °C to +70 °C for fixed installation. It has an IP65 and IP67 protection rating, ensuring resistance to dust and water when properly mounted. The cordset is unshielded and features a coupling nut attachment type, with a contact resistance of less than or equal to 10 mOhm and insulation resistance greater than 10^9 Ohm. The RKWT 4-29 is compliant with RoHS and offers good chemical and oil resistance, making it a reliable choice for industrial environments. It is designed according to IEC 61076-2-101 standards and has a pollution degree of 3. The product is available in various lengths, providing flexibility for different installation needs.
M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 230 V AC/DC, 4 A; PVC orange cable, 4-wires, 0.34 mm²
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RKWT 4-29 |
| Product Name | M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 230 V AC/DC, 4 A; PVC orange cable, 4-wires, 0.34 mm² |
| Cable Shielding | No Shielding; Unshielded |