Belden Inc. M12 Power Single-Ended Cordset: Female, RKTS 5K-910

Description
M12 Power Single-Ended Cordset: Female, straight, 5-pin(4+PE), K-coded, shielded, blue body, 600 V AC/DC, 16 A; PUR black cable, 1.50 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Female, straight, 5-pin(4+PE), K-coded, shielded, blue body, 600 V AC/DC, 16 A; PUR black cable, 1.50 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Female, - RKTS 5K-910 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Female,
RKTS 5K-910
M12 Power Single-Ended Cordset: Female, RKTS 5K-910
M12 Power Single-Ended Cordset: Female, straight, 5-pin(4+PE), K-coded, shielded, blue body, 600 V AC/DC, 16 A; PUR black cable, 1.50 mm²

M12 Power Single-Ended Cordset: Female, straight, 5-pin(4+PE), K-coded, shielded, blue body, 600 V AC/DC, 16 A; PUR black cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RKTS 5K-910
Product Name M12 Power Single-Ended Cordset: Female,
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-1-FF-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details