Belden Inc. M12 Power Single-Ended Cordset: Female, RKTS 4L-722 SW

Description
M12 Power Single-Ended Cordset: Female, straight, 4-pin, L-coded, shielded, black body, 50 V AC/60 V DC, 16 A; PUR black cable, 1.50 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Female, straight, 4-pin, L-coded, shielded, black body, 50 V AC/60 V DC, 16 A; PUR black cable, 1.50 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Female, - RKTS 4L-722 SW - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Female,
RKTS 4L-722 SW
M12 Power Single-Ended Cordset: Female, RKTS 4L-722 SW
M12 Power Single-Ended Cordset: Female, straight, 4-pin, L-coded, shielded, black body, 50 V AC/60 V DC, 16 A; PUR black cable, 1.50 mm²

M12 Power Single-Ended Cordset: Female, straight, 4-pin, L-coded, shielded, black body, 50 V AC/60 V DC, 16 A; PUR black cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RKTS 4L-722 SW
Product Name M12 Power Single-Ended Cordset: Female,
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064563-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details