Belden Inc. M12 Power Single-Ended Cordset: Female, RKT 4T-723

Description
M12 Power Single-Ended Cordset: Female, straight, 4-pin, T-coded, blue body, 50 V AC/60 V DC, 16 A; PUR black cable, 1.50 mm²
Description
M12 Power Single-Ended Cordset: Female, straight, 4-pin, T-coded, blue body, 50 V AC/60 V DC, 16 A; PUR black cable, 1.50 mm²
Datasheet
Datasheet Summary
Powered by GS/AI

The RKT 4T-723 is an M12 Power Single-Ended Cordset designed for industrial power applications. It features a female, straight connector with a T-coding and four pins, rated for a maximum operating voltage of 60 V AC and 60 V DC, with a rated current of 16 A. The cordset is constructed with a black PUR cable that is unshielded and complies with IEC 61076-2-111 and UL 2237 standards. This cordset operates effectively in a temperature range of -40 °C to 125 °C and is suitable for environments with IP65, IP67, and IP69K ratings, indicating its resistance to dust and water ingress. The contact resistance is ,â§ 10 mOhm, and it has an insulation resistance greater than 10^9 Ohm. The cordset is designed for a minimum bending radius of 4 times the diameter for fixed installations and 7.5 times for flexible installations, ensuring durability under various conditions. The materials used include a CuNi contact base with gold plating, a PBT GF contact bearer, and a TPE molded body, which is black in color. The cordset is halogen-free and oil-resistant, making it suitable for a range of industrial applications.

Datasheet Summary
Powered by GS/AI

The RKT 4T-723 is an M12 Power Single-Ended Cordset designed for industrial power applications. It features a female, straight connector with a T-coding and four pins, rated for a maximum operating voltage of 60 V AC and 60 V DC, with a rated current of 16 A. The cordset is constructed with a black PUR cable that is unshielded and complies with IEC 61076-2-111 and UL 2237 standards. This cordset operates effectively in a temperature range of -40 °C to 125 °C and is suitable for environments with IP65, IP67, and IP69K ratings, indicating its resistance to dust and water ingress. The contact resistance is ,â§ 10 mOhm, and it has an insulation resistance greater than 10^9 Ohm. The cordset is designed for a minimum bending radius of 4 times the diameter for fixed installations and 7.5 times for flexible installations, ensuring durability under various conditions. The materials used include a CuNi contact base with gold plating, a PBT GF contact bearer, and a TPE molded body, which is black in color. The cordset is halogen-free and oil-resistant, making it suitable for a range of industrial applications.

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Female, - RKT 4T-723 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Female,
RKT 4T-723
M12 Power Single-Ended Cordset: Female, RKT 4T-723
M12 Power Single-Ended Cordset: Female, straight, 4-pin, T-coded, blue body, 50 V AC/60 V DC, 16 A; PUR black cable, 1.50 mm²

M12 Power Single-Ended Cordset: Female, straight, 4-pin, T-coded, blue body, 50 V AC/60 V DC, 16 A; PUR black cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RKT 4T-723
Product Name M12 Power Single-Ended Cordset: Female,
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XL1 and X100W Mini-Hooks - 1010XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details