The RKMW 4-329 is an M8 Snap-In Sensor/Actuator Single-Ended Cordset featuring a female, angled connector with 4 pins and A-coding. It has a translucent body and is rated for 30 V AC/DC with a maximum current of 2 A. The cordset is constructed with a black PUR cable that contains 4 wires, each with a cross-sectional area of 0.14 mm². The product is designed for a wide operating temperature range of -40 °C to +90 °C and has an IP65 protection rating, making it suitable for various industrial applications. It features a snap-locking attachment type and is unshielded. The contact resistance is ,â§ 10 mOhm, and the insulation resistance exceeds 10^9 Ohm, ensuring reliable performance. The cordset is compliant with RoHS and has good resistance to chemicals and oils, making it durable for use in challenging environments. The cable jacket is designed to be flexible and resistant to cold, with a minimal bending radius specified for both fixed and flexible installations.
M8 Snap-In Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 30 V AC/DC, 2 A; PUR black cable, 4-wires, 0.14 mm²
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RKMW 4-329 |
| Product Name | M8 Snap-In Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 30 V AC/DC, 2 A; PUR black cable, 4-wires, 0.14 mm² |
| Cable Shielding | No Shielding; Unshielded |