Belden Inc. 1" Power Single-Ended Cordset: Female, 8-pin, 600 V, 7 A; TPE yellow cable, 16 AWG RK 80M-898

Description
1" Power Single-Ended Cordset: Female, straight, 8-pin, yellow body, 600 V, 7 A; TPE yellow cable, 16 AWG, TC-ER Rated, US Color Code
Datasheet
Description
1" Power Single-Ended Cordset: Female, straight, 8-pin, yellow body, 600 V, 7 A; TPE yellow cable, 16 AWG, TC-ER Rated, US Color Code
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
St. Louis, MO, United States
1" Power Single-Ended Cordset: Female, 8-pin, 600 V, 7 A; TPE yellow cable, 16 AWG
RK 80M-898
1" Power Single-Ended Cordset: Female, 8-pin, 600 V, 7 A; TPE yellow cable, 16 AWG RK 80M-898
1" Power Single-Ended Cordset: Female, straight, 8-pin, yellow body, 600 V, 7 A; TPE yellow cable, 16 AWG, TC-ER Rated, US Color Code

1" Power Single-Ended Cordset: Female, straight, 8-pin, yellow body, 600 V, 7 A; TPE yellow cable, 16 AWG, TC-ER Rated, US Color Code

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RK 80M-898
Product Name 1" Power Single-Ended Cordset: Female, 8-pin, 600 V, 7 A; TPE yellow cable, 16 AWG
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details