Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
BELDEN INC.
POWER-SUPPLY-INT-24V-3.5P -- 110/230V TO 24V (1.25A, 30W) PSU INTERNATIONAL, 3.5MM
Belden Inc.
110/230V to 24V (1.25A, 30W) PSU international, 3.5mm
Power-Supply-Int-24V-3.5P
Description
110/230V to 24V (1.25A, 30W) PSU international, 3.5mm
Belden Inc.
Done
Datasheet
Description
110/230V to 24V (1.25A, 30W) PSU international, 3.5mm
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Belden Inc.
St. Louis, MO, United States
110/230V to 24V (1.25A, 30W) PSU international, 3.5mm
Power-Supply-Int-24V-3.5P
110/230V to 24V (1.25A, 30W) PSU international, 3.5mm
Power-Supply-Int-24V-3.5P
110/230V to 24V (1.25A, 30W) PSU international, 3.5mm
110/230V to 24V (1.25A, 30W) PSU international, 3.5mm
Supplier's Site
Datasheet
Technical Specifications
Belden Inc.
Product Category
Power Supplies
Product Number
Power-Supply-Int-24V-3.5P
Product Name
110/230V to 24V (1.25A, 30W) PSU international, 3.5mm
AC Input Voltage
230.0 volts
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ELM9410 | EtherCAT Terminal, power supply for E-bus, 24 V DC, 2 A, with diagnostics
View Details
IMI Life Science
HPZ-Series
HP2.5ZIP025
Specs
Applications
Analytical
DC Output Voltage
2500.0 volts
DC Output Current
4.00E-4 to 1.00E-3 amps
View Details
Inductotherm Group
Solid State Induction Heating Power Supply
Statipower® SP5
Specs
Applications
Instrumentation
DC Output Power
10 to 1300 watts
Output Frequency
0.0030 to 0.0500 MHz
View Details
BARTEC
Universal supply module
universal supply module bcs3678ex is
Specs
Operating Temperature
-29 to 10 C (-20 to 50 F)
View Details