Hirschmann™, A BELDEN BRAND Circular Connector, Plug, 11Pos, Cable; Product Range Hirschmann N 11 R EF

Description
CIRCULAR CONNECTOR, PLUG, 11POS, CABLE; Product Range:NR Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 11POS, CABLE; Product Range:NR Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11Pos, Cable; Product Range Hirschmann - 67AC4075 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11Pos, Cable; Product Range Hirschmann
67AC4075
Circular Connector, Plug, 11Pos, Cable; Product Range Hirschmann 67AC4075
CIRCULAR CONNECTOR, PLUG, 11POS, CABLE; Product Range:NR Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11POS, CABLE; Product Range:NR Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC4075
Product Name Circular Connector, Plug, 11Pos, Cable; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1213-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (M) R/A Connector for RG316 Cable - ET-BMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-558-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers