Hirschmann™, A BELDEN BRAND Test Plug, 6A, Solder, Black/red/blue/yellow/green/grey; Gender Hirschmann Test And Measurement MST 3

Description
TEST PLUG, 6A, SOLDER, BLACK/RED/BLUE/YELLO W/GREEN/GREY; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Blue, Green, Red, Yellow RoHS Compliant: Yes
Datasheet
Description
TEST PLUG, 6A, SOLDER, BLACK/RED/BLUE/YELLO W/GREEN/GREY; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Blue, Green, Red, Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Plug, 6A, Solder, Black/red/blue/yellow/green/grey; Gender Hirschmann Test And Measurement - 06WX5865 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, 6A, Solder, Black/red/blue/yellow/green/grey; Gender Hirschmann Test And Measurement
06WX5865
Test Plug, 6A, Solder, Black/red/blue/yellow/green/grey; Gender Hirschmann Test And Measurement 06WX5865
TEST PLUG, 6A, SOLDER, BLACK/RED/BLUE/YELLO W/GREEN/GREY; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Blue, Green, Red, Yellow RoHS Compliant: Yes

TEST PLUG, 6A, SOLDER, BLACK/RED/BLUE/YELLOW/GREEN/GREY; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Blue, Green, Red, Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5865
Product Name Test Plug, 6A, Solder, Black/red/blue/yellow/green/grey; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details