Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Plug, 8Pos, Pe; No. Of Contacts Hirschmann MAS 80 SN

Description
DIN AUDIO/VIDEO CONN, PLUG, 8POS, PE; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, PLUG, 8POS, PE; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Plug, 8Pos, Pe; No. Of Contacts Hirschmann - 67AC3869 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Plug, 8Pos, Pe; No. Of Contacts Hirschmann
67AC3869
Din Audio/video Conn, Plug, 8Pos, Pe; No. Of Contacts Hirschmann 67AC3869
DIN AUDIO/VIDEO CONN, PLUG, 8POS, PE; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, PLUG, 8POS, PE; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3869
Product Name Din Audio/video Conn, Plug, 8Pos, Pe; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAV2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details