Hirschmann™, A BELDEN BRAND Connector, Din, Plug, 8 Position; No. Of Contacts Hirschmann MAS 80 S

Description
CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 8 Position; No. Of Contacts Hirschmann - 67C7909 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 8 Position; No. Of Contacts Hirschmann
67C7909
Connector, Din, Plug, 8 Position; No. Of Contacts Hirschmann 67C7909
CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C7909
Product Name Connector, Din, Plug, 8 Position; No. Of Contacts Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plugs and Receptacles - 486-3-104-046-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers