Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Jack, 5Pos, Pe; No. Of Contacts Hirschmann MAK 50

Description
DIN AUDIO/VIDEO CONN, JACK, 5POS, PE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 5POS, PE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 5Pos, Pe; No. Of Contacts Hirschmann - 67AC3862 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 5Pos, Pe; No. Of Contacts Hirschmann
67AC3862
Din Audio/video Conn, Jack, 5Pos, Pe; No. Of Contacts Hirschmann 67AC3862
DIN AUDIO/VIDEO CONN, JACK, 5POS, PE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 5POS, PE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3862
Product Name Din Audio/video Conn, Jack, 5Pos, Pe; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Line Socket, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 2.5 mm - 4831.3300 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers