Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Jack, 7Pos, Pbt; No. Of Contacts Hirschmann MAB 7 SH-L

Description
DIN AUDIO/VIDEO CONN, JACK, 7POS, PBT; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 7POS, PBT; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 7Pos, Pbt; No. Of Contacts Hirschmann - 67AC3858 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 7Pos, Pbt; No. Of Contacts Hirschmann
67AC3858
Din Audio/video Conn, Jack, 7Pos, Pbt; No. Of Contacts Hirschmann 67AC3858
DIN AUDIO/VIDEO CONN, JACK, 7POS, PBT; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 7POS, PBT; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3858
Product Name Din Audio/video Conn, Jack, 7Pos, Pbt; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers