Hirschmann™, A BELDEN BRAND Connector, Din, Jack, 5 Position; No. Of Contacts Hirschmann MAB 5100 S 45

Description
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 5 Position; No. Of Contacts Hirschmann - 06WX5812 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 5 Position; No. Of Contacts Hirschmann
06WX5812
Connector, Din, Jack, 5 Position; No. Of Contacts Hirschmann 06WX5812
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5812
Product Name Connector, Din, Jack, 5 Position; No. Of Contacts Hirschmann
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details