Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann MAB 5

Description
DIN AUDIO/VIDEO CONN, JACK, 5POS, STEEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 5POS, STEEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann - 67AC3850 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann
67AC3850
Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann 67AC3850
DIN AUDIO/VIDEO CONN, JACK, 5POS, STEEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 5POS, STEEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3850
Product Name Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers