Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann MAB 5 S

Description
DIN AUDIO/VIDEO CONN, JACK, 5POS, STEEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 5POS, STEEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann - 67AC3851 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann
67AC3851
Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann 67AC3851
DIN AUDIO/VIDEO CONN, JACK, 5POS, STEEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 5POS, STEEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3851
Product Name Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details