Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH with 1 Tube of Ø3.3mm 12f MM OM2. CPR Dca. GUWN212

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM2. CPR Euroclass Dca.
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM2. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUWN212 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 12 multimode OM2 fibers. The cable is reinforced with glass yarns for strength and is protected by a steel wire armor, providing full rodent protection. The inner and outer jackets are made from Low Smoke Zero Halogen (LSZH) material, ensuring minimal smoke emission and halogen release in case of fire. This cable is suitable for structured data wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be installed in various environments, including ducts, tunnels, trenches, and is also suitable for direct burial. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, with a temperature operating range of -30 °C to +55 °C. It complies with CPR Euroclass Dca and various international standards, making it a reliable choice for engineers looking for robust fiber optic solutions.

Datasheet Summary
Powered by GS/AI

The GUWN212 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 12 multimode OM2 fibers. The cable is reinforced with glass yarns for strength and is protected by a steel wire armor, providing full rodent protection. The inner and outer jackets are made from Low Smoke Zero Halogen (LSZH) material, ensuring minimal smoke emission and halogen release in case of fire. This cable is suitable for structured data wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be installed in various environments, including ducts, tunnels, trenches, and is also suitable for direct burial. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, with a temperature operating range of -30 °C to +55 °C. It complies with CPR Euroclass Dca and various international standards, making it a reliable choice for engineers looking for robust fiber optic solutions.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH with 1 Tube of Ø3.3mm 12f MM OM2. CPR Dca. - GUWN212 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH with 1 Tube of Ø3.3mm 12f MM OM2. CPR Dca.
GUWN212
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH with 1 Tube of Ø3.3mm 12f MM OM2. CPR Dca. GUWN212
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM2. CPR Euroclass Dca.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM2. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUWN212
Product Name Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH with 1 Tube of Ø3.3mm 12f MM OM2. CPR Dca.
Cable Weight 0.2292 lbs/ft (0.3410 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers