Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS(3150N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM2. CPR B2ca. GURNB224

Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM2. CPR Euroclass B2ca.
Datasheet
Description
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM2. CPR Euroclass B2ca.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS(3150N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM2. CPR B2ca. - GURNB224 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS(3150N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM2. CPR B2ca.
GURNB224
Universal OFC CLT (jelly filled): GLASS YARNS(3150N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM2. CPR B2ca. GURNB224
Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM2. CPR Euroclass B2ca.

Universal (Indoor/Outdoor) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection) as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM2. CPR Euroclass B2ca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GURNB224
Product Name Universal OFC CLT (jelly filled): GLASS YARNS(3150N) + LSZH with 1 Tube of Ø3.3mm 24f MM OM2. CPR B2ca.
Cable Weight 0.1756 lbs/ft (0.2613 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, High Temperature, 1550-1650 nm, Bend Insensitive - F-SM1500-6.4/80-HT - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1900 to 0.2100
View Details
Fibre Optic Cable - 2846910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details