The GUMVC12 is a universal tight buffered fiber distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket and a steel wire braid for added protection. It contains 12 multimode OM5 fibers, suitable for both indoor and outdoor applications. This cable is designed for use in structured wiring systems, including industrial, telecom, and broadcast networks, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It is constructed with a double jacket and is water-tight, utilizing waterblocking glass yarns. The operating temperature range is from -30 °C to +70 °C, with an installation temperature range of -5 °C to +50 °C. The cable meets several standards, including IEC 60332 for flammability and is compliant with RoHS and REACH regulations. Engineers should consider this cable for projects requiring reliable performance in diverse environmental conditions, particularly where low smoke and halogen-free materials are essential.
Universal (Indoor/Outdoor) tight buffered fiber with Steel Wire Braid optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 12 fibers MM OM5.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GUMVC12 |
| Product Name | Universal tight buffered fiber + SWB distribution cable LSZH jacket 12f MM OM5. |
| Cable Weight | 0.2277 lbs/ft (0.3388 g/mm) |