Belden Inc. Universal tight buffered distribution cable LSZH jacket 12f MM OM5. CPR Cca. GUMTCC12

Description
Universal (Indoor/Outdoor) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 12 fibers MM OM5. CPR Euroclass Cca.
Description
Universal (Indoor/Outdoor) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 12 fibers MM OM5. CPR Euroclass Cca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUMTCC12 is a universal tight buffered distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket and designed for both indoor and outdoor applications. It contains 12 multimode OM5 fibers and meets CPR Euroclass Cca standards, making it suitable for structured wiring systems in industrial, telecom, cable TV, and broadcast networks. The cable supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, but is not suitable for blown installation. The cable construction includes a water-tight core with waterblocking glass yarns, and it has a single jacket that is non-armored. The outer jacket has a nominal diameter of 7.9 mm and is available in multiple colors, with orange as the standard. The optical characteristics include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. Mechanical specifications indicate a minimum bend radius of 158 mm for installation and 79 mm for long-term operation, with a maximum tensile strength of 1500 N during installation and 500 N during operation. The cable operates within a temperature range of -30 ¬8C to +55 ¬8C and complies with various international standards, including IEC and ISO/IEC regulations.

Datasheet Summary
Powered by GS/AI

The GUMTCC12 is a universal tight buffered distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket and designed for both indoor and outdoor applications. It contains 12 multimode OM5 fibers and meets CPR Euroclass Cca standards, making it suitable for structured wiring systems in industrial, telecom, cable TV, and broadcast networks. The cable supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, but is not suitable for blown installation. The cable construction includes a water-tight core with waterblocking glass yarns, and it has a single jacket that is non-armored. The outer jacket has a nominal diameter of 7.9 mm and is available in multiple colors, with orange as the standard. The optical characteristics include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. Mechanical specifications indicate a minimum bend radius of 158 mm for installation and 79 mm for long-term operation, with a maximum tensile strength of 1500 N during installation and 500 N during operation. The cable operates within a temperature range of -30 ¬8C to +55 ¬8C and complies with various international standards, including IEC and ISO/IEC regulations.

Suppliers

Company
Product
Description
Supplier Links
Universal tight buffered distribution cable LSZH jacket 12f MM OM5. CPR Cca. - GUMTCC12 - Belden Inc.
St. Louis, MO, United States
Universal tight buffered distribution cable LSZH jacket 12f MM OM5. CPR Cca.
GUMTCC12
Universal tight buffered distribution cable LSZH jacket 12f MM OM5. CPR Cca. GUMTCC12
Universal (Indoor/Outdoor) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 12 fibers MM OM5. CPR Euroclass Cca.

Universal (Indoor/Outdoor) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 12 fibers MM OM5. CPR Euroclass Cca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUMTCC12
Product Name Universal tight buffered distribution cable LSZH jacket 12f MM OM5. CPR Cca.
Cable Weight 0.0714 lbs/ft (0.1063 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 980-1550 nm, 0.17-0.19 NA. - F-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1700 to 0.1900
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
QSFP DD 200G AOC - FODDD43P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details