Hirschmann™, A BELDEN BRAND Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann GSP 213

Description
RECTANGULAR CONN, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann - 11X7765 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann
11X7765
Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann 11X7765
RECTANGULAR CONN, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes

RECTANGULAR CONN, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7765
Product Name Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers
IEC Connectors - 1886463 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
3 suppliers