The GSCHE36 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes glass yarns for strength, a moisture barrier made of a laminate layer of aluminum with high-density polyethylene, and a Corrugated Steel Tape armor for enhanced rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 36 fibers arranged in a 3t x 12f configuration, compliant with OM4 multimode specifications. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, trenches, and is suitable for direct burial. The cable has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, ensuring efficient signal transmission. The GSCHE36 is built to withstand harsh conditions, with an operating temperature range of -30 °C to +70 °C and a storage temperature range of -30 °C to +70 °C. It meets various standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with environmental regulations such as RoHS. The cable's construction also includes a double jacket for added protection.
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, moisture barrier (laminate layer of aluminum with high density polyethylene), Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) MM OM4.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GSCHE36 |
| Product Name | Outdoor OFC MLT: GLASS YARNS + ALPOL-PE + CST + PE with 6 Tubes of Ø1.9mm 36f MM OM4. |
| Cable Weight | 0.4792 lbs/ft (0.7131 g/mm) |