Hirschmann™, A BELDEN BRAND Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann GSA 2000 A

Description
RECTANGULAR CONN, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann - 11X7742 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann
11X7742
Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann 11X7742
RECTANGULAR CONN, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes

RECTANGULAR CONN, PLUG, 2+PE, SOLDER; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7742
Product Name Rectangular Conn, Plug, 2+Pe, Solder; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products