Belden Inc. Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 96f MM OM2. GRRJ296

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) MM OM2.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) MM OM2.
Datasheet
Datasheet Summary
Powered by GS/AI

The Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of vò1.9mm 96f MM OM2 (part number GRRJ296) is designed for both indoor and outdoor applications, featuring a dry core construction that includes a Low Smoke Zero Halogen (LSZH) inner and outer jacket. The cable consists of 12 tubes, each with a diameter of 1.9mm, containing a total of 96 multimode OM2 fibers arranged in a 12t x 8f configuration. This product is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. It offers rodent protection through the use of glass yarns and is designed for easy installation in ducts, tunnels, and tubes. The cable is water-tight and features a double jacket with all-dielectric armor. In terms of performance, the maximum attenuation is 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable can withstand a minimum bend radius of 302 mm during installation and 226.5 mm during operation, with a maximum tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. The product complies with various standards, including IEC and ISO/IEC specifications, and is REACH and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of vò1.9mm 96f MM OM2 (part number GRRJ296) is designed for both indoor and outdoor applications, featuring a dry core construction that includes a Low Smoke Zero Halogen (LSZH) inner and outer jacket. The cable consists of 12 tubes, each with a diameter of 1.9mm, containing a total of 96 multimode OM2 fibers arranged in a 12t x 8f configuration. This product is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. It offers rodent protection through the use of glass yarns and is designed for easy installation in ducts, tunnels, and tubes. The cable is water-tight and features a double jacket with all-dielectric armor. In terms of performance, the maximum attenuation is 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable can withstand a minimum bend radius of 302 mm during installation and 226.5 mm during operation, with a maximum tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. The product complies with various standards, including IEC and ISO/IEC specifications, and is REACH and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 96f MM OM2. - GRRJ296 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 96f MM OM2.
GRRJ296
Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 96f MM OM2. GRRJ296
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) MM OM2.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GRRJ296
Product Name Universal OFC MLT: LSZH + GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 96f MM OM2.
Cable Weight 0.3735 lbs/ft (0.5559 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 3m, FC/UPC Connectors - F-SMF-28-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details