Belden Inc. Universal OFC MLT: LSZH + ARAMID + LSZH with 6 Tubes of Ø1.9mm 72f MM OM5. GRAHC72

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GRAHC72 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with a Low Smoke Zero Halogen (LSZH) inner and outer jacket, providing flame retardant properties. The cable consists of six tubes, each with a diameter of 1.9mm, housing a total of 72 multimode OM5 fibers arranged as 6 tubes with 12 fibers each. This cable is suitable for structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and tubes. The cable is water-tight and incorporates water-blocking aramid yarns and tape for enhanced protection. Key specifications include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The operating temperature range is from -30 °C to +70 °C, with a storage temperature range also between -30 °C and +70 °C. The cable meets various standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS and REACH regulations. Its mechanical properties include a minimum bend radius of 242 mm and a maximum tensile strength of 3900 N for short-term installation.

Datasheet Summary
Powered by GS/AI

The GRAHC72 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with a Low Smoke Zero Halogen (LSZH) inner and outer jacket, providing flame retardant properties. The cable consists of six tubes, each with a diameter of 1.9mm, housing a total of 72 multimode OM5 fibers arranged as 6 tubes with 12 fibers each. This cable is suitable for structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and tubes. The cable is water-tight and incorporates water-blocking aramid yarns and tape for enhanced protection. Key specifications include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The operating temperature range is from -30 °C to +70 °C, with a storage temperature range also between -30 °C and +70 °C. The cable meets various standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS and REACH regulations. Its mechanical properties include a minimum bend radius of 242 mm and a maximum tensile strength of 3900 N for short-term installation.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: LSZH + ARAMID + LSZH with 6 Tubes of Ø1.9mm 72f MM OM5. - GRAHC72 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: LSZH + ARAMID + LSZH with 6 Tubes of Ø1.9mm 72f MM OM5.
GRAHC72
Universal OFC MLT: LSZH + ARAMID + LSZH with 6 Tubes of Ø1.9mm 72f MM OM5. GRAHC72
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with Low Smoke Zero Halogen inner jacket, aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GRAHC72
Product Name Universal OFC MLT: LSZH + ARAMID + LSZH with 6 Tubes of Ø1.9mm 72f MM OM5.
Cable Weight 0.2307 lbs/ft (0.3433 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 10618026 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details