Belden Inc. Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1. GQWN812

Description
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers SM OS2 G.652.D & G.657.A1.
Description
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GQWN812 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 12 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. The cable is reinforced with glass yarns for strength and is protected by a Steel Wire Armouring, providing enhanced rodent protection. This cable is suitable for structured wiring systems in industrial, telecom, cable TV, and broadcast networks. It can be installed in various environments, including ducts, tunnels, trenches, and is also suitable for direct burial. The cable's low smoke zero halogen (LSZH) inner and outer jackets ensure reduced smoke and toxicity in case of fire. The GQWN812 has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, with a temperature operating range of -30 °C to +70 °C. It meets several international standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations. The cable's mechanical characteristics include a minimum bend radius of 192 mm and a maximum tensile strength of 1500 N during installation.

Datasheet Summary
Powered by GS/AI

The GQWN812 is a Universal Optical Fiber Central Loose Tube cable designed for both indoor and outdoor applications. It features a jelly-filled tube construction with a diameter of 3.3mm, containing 12 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. The cable is reinforced with glass yarns for strength and is protected by a Steel Wire Armouring, providing enhanced rodent protection. This cable is suitable for structured wiring systems in industrial, telecom, cable TV, and broadcast networks. It can be installed in various environments, including ducts, tunnels, trenches, and is also suitable for direct burial. The cable's low smoke zero halogen (LSZH) inner and outer jackets ensure reduced smoke and toxicity in case of fire. The GQWN812 has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, with a temperature operating range of -30 °C to +70 °C. It meets several international standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations. The cable's mechanical characteristics include a minimum bend radius of 192 mm and a maximum tensile strength of 1500 N during installation.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1. - GQWN812 - Belden Inc.
St. Louis, MO, United States
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1.
GQWN812
Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1. GQWN812
Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers SM OS2 G.652.D & G.657.A1.

Universal (Indoor/Outdoor) high installation temperature optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GQWN812
Product Name Universal OFC CLT (jelly filled): GLASS YARNS + LSZH + SWA + LSZH (HIGH TEMP) with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.2292 lbs/ft (0.3410 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00010 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details