Belden Inc. Outdoor OFC MLT: PE + GLASS YARNS + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3. GPRII84

Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.B3.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.B3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: PE + GLASS YARNS + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3. - GPRII84 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: PE + GLASS YARNS + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3.
GPRII84
Outdoor OFC MLT: PE + GLASS YARNS + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3. GPRII84
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.B3.

Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GPRII84
Product Name Outdoor OFC MLT: PE + GLASS YARNS + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3.
Cable Weight 0.1875 lbs/ft (0.2790 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Step Index, 500-2100 nm, 0.22 NA, 550 µm Core, High Power - F-MFC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Wavelength 500 to 2100 nm (5000 to 21000 Å)
View Details
Fibre Optic Cable - 5357345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details