Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + CST + PE with 1 Tube of Ø3.3mm 8f MM OM5. GODNC08

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM5.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GODNC08 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It incorporates glass yarns as strength members, a polyethylene inner jacket, and a corrugated steel tape armor for full rodent protection. The cable consists of a single tube with a diameter of 3.3mm containing 8 fibers of multimode OM5 type. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and is suitable for direct burial. The cable is water-tight and features waterblocking glass yarns, ensuring reliable performance in wet conditions. In terms of performance, the cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a temperature range from -30 °C to +70 °C for both operation and storage. The cable's mechanical characteristics include a minimum bend radius of 220 mm and a maximum tensile strength of 2400 N for short-term installation. Compliance with relevant standards such as IEC 60794 and RoHS ensures its reliability and safety for outdoor use.

Datasheet Summary
Powered by GS/AI

The GODNC08 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It incorporates glass yarns as strength members, a polyethylene inner jacket, and a corrugated steel tape armor for full rodent protection. The cable consists of a single tube with a diameter of 3.3mm containing 8 fibers of multimode OM5 type. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and is suitable for direct burial. The cable is water-tight and features waterblocking glass yarns, ensuring reliable performance in wet conditions. In terms of performance, the cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a temperature range from -30 °C to +70 °C for both operation and storage. The cable's mechanical characteristics include a minimum bend radius of 220 mm and a maximum tensile strength of 2400 N for short-term installation. Compliance with relevant standards such as IEC 60794 and RoHS ensures its reliability and safety for outdoor use.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + CST + PE with 1 Tube of Ø3.3mm 8f MM OM5. - GODNC08 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + CST + PE with 1 Tube of Ø3.3mm 8f MM OM5.
GODNC08
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + CST + PE with 1 Tube of Ø3.3mm 8f MM OM5. GODNC08
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM5.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GODNC08
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + CST + PE with 1 Tube of Ø3.3mm 8f MM OM5.
Cable Weight 0.2143 lbs/ft (0.3189 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers