RECTANGULAR CONN, RCPT, 2+PE, SCREW; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11X7717 |
| Product Name | Rectangular Conn, Rcpt, 2+Pe, Screw; No. Of Contacts Hirschmann |
| Connector Type | Rectangular Connectors, Heavy Duty |