The GMBTC08 is an Outdoor Tactical tight buffered breakout cable featuring a Polyurethane (PUR) outer jacket and designed with 8 fibers of multimode OM5. This cable is suitable for both indoor and outdoor applications, specifically engineered for repeated de-spooling and re-spooling, making it ideal for mobile setups. It supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, although it is not recommended for direct burial. The cable has a minimum bend radius of 200 mm for installation and 100 mm for long-term operation. It can withstand a maximum tensile strength of 770 N during installation and has a crush resistance of 5 kN/m short-term and 3 kN/m long-term. The operating temperature range is from -30 °C to +70 °C, with an installation temperature range of -5 °C to +50 °C. The cable is water-tight and features waterblocking aramid yarns and tape for added protection. Compliance with standards such as IEC 60794 and RoHS 2 ensures its reliability and safety in various environments.
Outdoor Tactical tight buffered breakout cable with Polyurethane (PUR) outer jacket. 8 fibers MM OM5.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GMBTC08 |
| Product Name | Outdoor Tactical tight buffered breakout cable PUR jacket 8f MM OM5. |
| Cable Weight | 0.1116 lbs/ft (0.1661 g/mm) |