Belden Inc. Indoor tight buffered patchcord LSZH jacket 1.6mm DX Zip MM OM3. GIPTDA2

Description
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.6mm duplex zipcord MM OM3.
Description
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.6mm duplex zipcord MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPTDA2 is an indoor tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket, designed for short distance applications. It has a 1.6mm duplex zipcord configuration and is suitable for flexible terminating leads such as pigtails, patchcords, and test leads. This patchcord supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM. The patchcord consists of two OM3 fibers with TIA color coding (blue and orange). The buffer construction is tight and made from LSZH material, with a diameter of 0.9mm. The cable is water-tight and has a bulk weight of 5.9 kg/km. The maximum attenuation is specified at 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. Mechanical characteristics include a minimum bend radius of 60 mm for long-term operation and a maximum tensile strength of 300 N for short-term installation. The operating temperature range is from -40 °C to +70 °C, while the installation temperature range is from -15 °C to +50 °C. The product complies with various standards, including IEC 60332-1-2 for flammability and is REACH compliant.

Datasheet Summary
Powered by GS/AI

The GIPTDA2 is an indoor tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket, designed for short distance applications. It has a 1.6mm duplex zipcord configuration and is suitable for flexible terminating leads such as pigtails, patchcords, and test leads. This patchcord supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM. The patchcord consists of two OM3 fibers with TIA color coding (blue and orange). The buffer construction is tight and made from LSZH material, with a diameter of 0.9mm. The cable is water-tight and has a bulk weight of 5.9 kg/km. The maximum attenuation is specified at 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. Mechanical characteristics include a minimum bend radius of 60 mm for long-term operation and a maximum tensile strength of 300 N for short-term installation. The operating temperature range is from -40 °C to +70 °C, while the installation temperature range is from -15 °C to +50 °C. The product complies with various standards, including IEC 60332-1-2 for flammability and is REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Indoor tight buffered patchcord LSZH jacket 1.6mm DX Zip MM OM3. - GIPTDA2 - Belden Inc.
St. Louis, MO, United States
Indoor tight buffered patchcord LSZH jacket 1.6mm DX Zip MM OM3.
GIPTDA2
Indoor tight buffered patchcord LSZH jacket 1.6mm DX Zip MM OM3. GIPTDA2
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.6mm duplex zipcord MM OM3.

Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.6mm duplex zipcord MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPTDA2
Product Name Indoor tight buffered patchcord LSZH jacket 1.6mm DX Zip MM OM3.
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers