Belden Inc. Indoor tight buffered patchcord LSZH jacket 2.4mm simplex SM OS2 G.652.D & G.657.A1. GIPTAD1

Description
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.4mm simplex SM OS2 G.652.D & G.657.A1.
Description
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.4mm simplex SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPTAD1 is an indoor tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.4mm. It is designed for simplex single-mode applications compliant with ITU-T standards G.652.D and G.657.A1. This patchcord is suitable for flexible terminating leads, including pigtails, patchcords, and test leads, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. The patchcord has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It is constructed with a tight buffered fiber type and has a buffer diameter of 0.9 mm. The cable is water-tight and has a crush resistance of 5 kN/m for short-term installation. It operates effectively within a temperature range of -40 °C to +70 °C and can be installed in temperatures from -15 °C to +50 °C. The product is non-armored and features a single jacket, with standard color options including orange, yellow, and several others. It complies with various standards, including IEC and ISO/IEC specifications, and is REACH and RoHS compliant. This patchcord is intended for short-distance indoor applications and is not rated for riser or plenum spaces.

Datasheet Summary
Powered by GS/AI

The GIPTAD1 is an indoor tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.4mm. It is designed for simplex single-mode applications compliant with ITU-T standards G.652.D and G.657.A1. This patchcord is suitable for flexible terminating leads, including pigtails, patchcords, and test leads, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. The patchcord has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It is constructed with a tight buffered fiber type and has a buffer diameter of 0.9 mm. The cable is water-tight and has a crush resistance of 5 kN/m for short-term installation. It operates effectively within a temperature range of -40 °C to +70 °C and can be installed in temperatures from -15 °C to +50 °C. The product is non-armored and features a single jacket, with standard color options including orange, yellow, and several others. It complies with various standards, including IEC and ISO/IEC specifications, and is REACH and RoHS compliant. This patchcord is intended for short-distance indoor applications and is not rated for riser or plenum spaces.

Suppliers

Company
Product
Description
Supplier Links
Indoor tight buffered patchcord LSZH jacket 2.4mm simplex SM OS2 G.652.D & G.657.A1. - GIPTAD1 - Belden Inc.
St. Louis, MO, United States
Indoor tight buffered patchcord LSZH jacket 2.4mm simplex SM OS2 G.652.D & G.657.A1.
GIPTAD1
Indoor tight buffered patchcord LSZH jacket 2.4mm simplex SM OS2 G.652.D & G.657.A1. GIPTAD1
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.4mm simplex SM OS2 G.652.D & G.657.A1.

Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.4mm simplex SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPTAD1
Product Name Indoor tight buffered patchcord LSZH jacket 2.4mm simplex SM OS2 G.652.D & G.657.A1.
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details