Belden Inc. Indoor semi-tight buffered patchcord LSZH jacket 1.8mm DX Zip SM OS2 G.657.A2. CPR Eca. GIPSFB2

Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.8mm duplex zipcord SM OS2 G.657.A2. CPR Euroclass Eca.
Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.8mm duplex zipcord SM OS2 G.657.A2. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPSFB2 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 1.8mm. It is designed as a duplex zipcord for single-mode (SM) applications, compliant with the G.657.A2 standard and classified under CPR Euroclass Eca. This patchcord is suitable for flexible terminating leads, including pigtails, patchcords, and test leads, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM for short-distance indoor use. The patchcord consists of two fibers with TIA color coding (blue and orange) and has a water-tight cable core. It exhibits maximum attenuation rates of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is designed to withstand a minimum bend radius of 60 mm and has a maximum tensile strength of 300 N for short-term installation and 100 N for long-term operation. It can operate within a temperature range of -40 °C to +70 °C and is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1. The product is also UV resistant and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The GIPSFB2 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 1.8mm. It is designed as a duplex zipcord for single-mode (SM) applications, compliant with the G.657.A2 standard and classified under CPR Euroclass Eca. This patchcord is suitable for flexible terminating leads, including pigtails, patchcords, and test leads, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM for short-distance indoor use. The patchcord consists of two fibers with TIA color coding (blue and orange) and has a water-tight cable core. It exhibits maximum attenuation rates of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is designed to withstand a minimum bend radius of 60 mm and has a maximum tensile strength of 300 N for short-term installation and 100 N for long-term operation. It can operate within a temperature range of -40 °C to +70 °C and is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1. The product is also UV resistant and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Indoor semi-tight buffered patchcord LSZH jacket 1.8mm DX Zip SM OS2 G.657.A2. CPR Eca. - GIPSFB2 - Belden Inc.
St. Louis, MO, United States
Indoor semi-tight buffered patchcord LSZH jacket 1.8mm DX Zip SM OS2 G.657.A2. CPR Eca.
GIPSFB2
Indoor semi-tight buffered patchcord LSZH jacket 1.8mm DX Zip SM OS2 G.657.A2. CPR Eca. GIPSFB2
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.8mm duplex zipcord SM OS2 G.657.A2. CPR Euroclass Eca.

Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.8mm duplex zipcord SM OS2 G.657.A2. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPSFB2
Product Name Indoor semi-tight buffered patchcord LSZH jacket 1.8mm DX Zip SM OS2 G.657.A2. CPR Eca.
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Kinetix 8-8m Fiber Optic Cable - 2090-SCEP8-0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Jacket Material Chlorinated Polyethylene
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers