Belden Inc. Indoor semi-tight buffered patchcord LSZH jacket 2.8mm DX Zip MM OM2. CPR Eca. GIPS2E2

Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm duplex zipcord MM OM2. CPR Euroclass Eca.
Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm duplex zipcord MM OM2. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPS2E2 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.8mm. It is designed as a duplex zipcord for multimode OM2 applications and complies with CPR Euroclass Eca standards, making it suitable for indoor environments. This patchcord supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, and is ideal for short-distance connections. The fiber count is 2, with TIA color coding of blue and orange. The patchcord has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, ensuring efficient signal transmission. The cable is water-tight and has a minimum bend radius of 60 mm for long-term operation. It can withstand a maximum tensile strength of 600 N during installation and 200 N during operation. The operating temperature range is from -40 °C to +70 °C, with an installation range of -15 °C to +50 °C. The product is compliant with various international standards, including IEC and ISO/IEC, and is UV resistant.

Datasheet Summary
Powered by GS/AI

The GIPS2E2 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.8mm. It is designed as a duplex zipcord for multimode OM2 applications and complies with CPR Euroclass Eca standards, making it suitable for indoor environments. This patchcord supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, and is ideal for short-distance connections. The fiber count is 2, with TIA color coding of blue and orange. The patchcord has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, ensuring efficient signal transmission. The cable is water-tight and has a minimum bend radius of 60 mm for long-term operation. It can withstand a maximum tensile strength of 600 N during installation and 200 N during operation. The operating temperature range is from -40 °C to +70 °C, with an installation range of -15 °C to +50 °C. The product is compliant with various international standards, including IEC and ISO/IEC, and is UV resistant.

Suppliers

Company
Product
Description
Supplier Links
Indoor semi-tight buffered patchcord LSZH jacket 2.8mm DX Zip MM OM2. CPR Eca. - GIPS2E2 - Belden Inc.
St. Louis, MO, United States
Indoor semi-tight buffered patchcord LSZH jacket 2.8mm DX Zip MM OM2. CPR Eca.
GIPS2E2
Indoor semi-tight buffered patchcord LSZH jacket 2.8mm DX Zip MM OM2. CPR Eca. GIPS2E2
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm duplex zipcord MM OM2. CPR Euroclass Eca.

Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm duplex zipcord MM OM2. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPS2E2
Product Name Indoor semi-tight buffered patchcord LSZH jacket 2.8mm DX Zip MM OM2. CPR Eca.
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 358688 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers